Kyocera Corporation Ceramic Capacitors KGM15AR71A124JT

Description
CAP CER 0.12UF 10V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.12UF 10V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15AR71A124JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR71A124JTDKR-ND
Ceramic Capacitors 478-KGM15AR71A124JTDKR-ND
CAP CER 0.12UF 10V X7R 0603

CAP CER 0.12UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AR71A124JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR71A124JTCT-ND
Ceramic Capacitors 478-KGM15AR71A124JTCT-ND
CAP CER 0.12UF 10V X7R 0603

CAP CER 0.12UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AR71A124JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR71A124JTTR-ND
Ceramic Capacitors 478-KGM15AR71A124JTTR-ND
0.12µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.12µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15AR71A124JTDKR-ND 478-KGM15AR71A124JTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details