Kyocera Corporation Ceramic Capacitors KGM15AR51V333KT

Description
0.033µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15AR51V333KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR51V333KTTR-ND
Ceramic Capacitors 478-KGM15AR51V333KTTR-ND
0.033µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

0.033µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-KGM15AR51V333KTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details