Kyocera Corporation Ceramic Capacitors KGM15ACG2A1R5CT

Description
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15ACG2A1R5CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15ACG2A1R5CTDKR-ND
Ceramic Capacitors 478-KGM15ACG2A1R5CTDKR-ND
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15ACG2A1R5CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15ACG2A1R5CTTR-ND
Ceramic Capacitors 478-KGM15ACG2A1R5CTTR-ND
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15ACG2A1R5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15ACG2A1R5CT-ND
Ceramic Capacitors 478-KGM15ACG2A1R5CT-ND
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15ACG2A1R5CTDKR-ND 478-KGM15ACG2A1R5CTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details