1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM15ACG1H102JTDKR-ND | 478-KGM15ACG1H102JTTR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |