Kyocera Corporation Ceramic Capacitors KGM05AR71E101KN

Description
CAP CER 100PF 25V X7R 0402
Request a Quote Datasheet
Description
CAP CER 100PF 25V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR71E101KNDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR71E101KNDKR-ND
Ceramic Capacitors 478-KGM05AR71E101KNDKR-ND
CAP CER 100PF 25V X7R 0402

CAP CER 100PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR71E101KNCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR71E101KNCT-ND
Ceramic Capacitors 478-KGM05AR71E101KNCT-ND
CAP CER 100PF 25V X7R 0402

CAP CER 100PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR71E101KNTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR71E101KNTR-ND
Ceramic Capacitors 478-KGM05AR71E101KNTR-ND
100pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

100pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM05AR71E101KNDKR-ND 478-KGM05AR71E101KNCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C333K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details