Kyocera Corporation Ceramic Capacitors KGM05ACG1H2R2BH

Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05ACG1H2R2BHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1H2R2BHCT-ND
Ceramic Capacitors 478-KGM05ACG1H2R2BHCT-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05ACG1H2R2BHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1H2R2BHTR-ND
Ceramic Capacitors 478-KGM05ACG1H2R2BHTR-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05ACG1H2R2BHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05ACG1H2R2BHDKR-ND
Ceramic Capacitors 478-KGM05ACG1H2R2BHDKR-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM05ACG1H2R2BHCT-ND 478-KGM05ACG1H2R2BHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details