Kyocera Corporation Ceramic Capacitors KGM03DR50G106MH

Description
0201 X5R 10uF +-20% 4V
Request a Quote Datasheet
Description
0201 X5R 10uF +-20% 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03DR50G106MHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03DR50G106MHCT-ND
Ceramic Capacitors 478-KGM03DR50G106MHCT-ND
0201 X5R 10uF +-20% 4V

0201 X5R 10uF +-20% 4V

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03DR50G106MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03DR50G106MHDKR-ND
Ceramic Capacitors 478-KGM03DR50G106MHDKR-ND
0201 X5R 10uF +-20% 4V

0201 X5R 10uF +-20% 4V

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03DR50G106MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03DR50G106MHTR-ND
Ceramic Capacitors 478-KGM03DR50G106MHTR-ND
0201 X5R 10uF +-20% 4V

0201 X5R 10uF +-20% 4V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03DR50G106MHCT-ND 478-KGM03DR50G106MHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers