Kyocera Corporation Ceramic Capacitors KGM03AR71E102KH

Description
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03AR71E102KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR71E102KHCT-ND
Ceramic Capacitors 478-KGM03AR71E102KHCT-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03AR71E102KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR71E102KHTR-ND
Ceramic Capacitors 478-KGM03AR71E102KHTR-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03AR71E102KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR71E102KHDKR-ND
Ceramic Capacitors 478-KGM03AR71E102KHDKR-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03AR71E102KHCT-ND 478-KGM03AR71E102KHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details