Kyocera Corporation Ceramic Capacitors KGM03AR71C331KH

Description
330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03AR71C331KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR71C331KHDKR-ND
Ceramic Capacitors 478-KGM03AR71C331KHDKR-ND
330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03AR71C331KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR71C331KHTR-ND
Ceramic Capacitors 478-KGM03AR71C331KHTR-ND
330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03AR71C331KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR71C331KHCT-ND
Ceramic Capacitors 478-KGM03AR71C331KHCT-ND
330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03AR71C331KHDKR-ND 478-KGM03AR71C331KHTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011307 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details