Kyocera Corporation Ceramic Capacitors KGM03AR71C102JH

Description
CAP CER 1000PF 16V X7R 0201
Request a Quote Datasheet
Description
CAP CER 1000PF 16V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03AR71C102JHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR71C102JHCT-ND
Ceramic Capacitors 478-KGM03AR71C102JHCT-ND
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03AR71C102JHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR71C102JHDKR-ND
Ceramic Capacitors 478-KGM03AR71C102JHDKR-ND
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03AR71C102JHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03AR71C102JHTR-ND
Ceramic Capacitors 478-KGM03AR71C102JHTR-ND
1000pF ±5% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±5% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03AR71C102JHCT-ND 478-KGM03AR71C102JHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details