Kyocera Corporation Ceramic Capacitors KGM03ACG1H1R5BH

Description
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM03ACG1H1R5BHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1H1R5BHTR-ND
Ceramic Capacitors 478-KGM03ACG1H1R5BHTR-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03ACG1H1R5BHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1H1R5BHCT-ND
Ceramic Capacitors 478-KGM03ACG1H1R5BHCT-ND
CAP CER 1.5PF 50V C0G/NP0 0201

CAP CER 1.5PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 478-KGM03ACG1H1R5BHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM03ACG1H1R5BHDKR-ND
Ceramic Capacitors 478-KGM03ACG1H1R5BHDKR-ND
CAP CER 1.5PF 50V C0G/NP0 0201

CAP CER 1.5PF 50V C0G/NP0 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM03ACG1H1R5BHTR-ND 478-KGM03ACG1H1R5BHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH035MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers