Kyocera Corporation Ceramic Capacitors KGM02AR51C681MH

Description
680pF ±20% 16V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
680pF ±20% 16V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM02AR51C681MHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR51C681MHCT-ND
Ceramic Capacitors 478-KGM02AR51C681MHCT-ND
680pF ±20% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

680pF ±20% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02AR51C681MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR51C681MHDKR-ND
Ceramic Capacitors 478-KGM02AR51C681MHDKR-ND
680pF ±20% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

680pF ±20% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02AR51C681MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR51C681MHTR-ND
Ceramic Capacitors 478-KGM02AR51C681MHTR-ND
680pF ±20% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

680pF ±20% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM02AR51C681MHCT-ND 478-KGM02AR51C681MHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details