Kyocera Corporation Ceramic Capacitors KGM02AR51C102KH

Description
1000pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM02AR51C102KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR51C102KHTR-ND
Ceramic Capacitors 478-KGM02AR51C102KHTR-ND
1000pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

1000pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02AR51C102KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR51C102KHCT-ND
Ceramic Capacitors 478-KGM02AR51C102KHCT-ND
1000pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

1000pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02AR51C102KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR51C102KHDKR-ND
Ceramic Capacitors 478-KGM02AR51C102KHDKR-ND
1000pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

1000pF ±10% 16V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM02AR51C102KHTR-ND 478-KGM02AR51C102KHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details