Kyocera Corporation Ceramic Capacitors KGK58FCG3T100JV

Description
CAP CER 10PF 250VAC C0G/NP0 2211
Request a Quote Datasheet
Description
CAP CER 10PF 250VAC C0G/NP0 2211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGK58FCG3T100JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGK58FCG3T100JVCT-ND
Ceramic Capacitors 478-KGK58FCG3T100JVCT-ND
CAP CER 10PF 250VAC C0G/NP0 2211

CAP CER 10PF 250VAC C0G/NP0 2211

Buy Now Datasheet
Ceramic Capacitors - 478-KGK58FCG3T100JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGK58FCG3T100JVDKR-ND
Ceramic Capacitors 478-KGK58FCG3T100JVDKR-ND
CAP CER 10PF 250VAC C0G/NP0 2211

CAP CER 10PF 250VAC C0G/NP0 2211

Buy Now Datasheet
Ceramic Capacitors - 478-KGK58FCG3T100JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGK58FCG3T100JVTR-ND
Ceramic Capacitors 478-KGK58FCG3T100JVTR-ND
CAP CER 10PF 250VAC C0G/NP0 2211

CAP CER 10PF 250VAC C0G/NP0 2211

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGK58FCG3T100JVCT-ND 478-KGK58FCG3T100JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F663 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
View Details
2 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details