Kyocera Corporation Ceramic Capacitors KGH42HR73E152KY1A

Description
X2, 1808 X7R 1500 PF 10%, FLEXIT
Request a Quote Datasheet
Description
X2, 1808 X7R 1500 PF 10%, FLEXIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGH42HR73E152KY1ADKR-ND - DigiKey
Thief River Falls, MN, United States
X2, 1808 X7R 1500 PF 10%, FLEXIT

X2, 1808 X7R 1500 PF 10%, FLEXIT

Buy Now Datasheet
Ceramic Capacitors - 478-KGH42HR73E152KY1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGH42HR73E152KY1ATR-ND
Ceramic Capacitors 478-KGH42HR73E152KY1ATR-ND
X2, 1808 X7R 1500 PF 10%, FLEXIT

X2, 1808 X7R 1500 PF 10%, FLEXIT

Buy Now Datasheet
Ceramic Capacitors - 478-KGH42HR73E152KY1ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGH42HR73E152KY1ACT-ND
Ceramic Capacitors 478-KGH42HR73E152KY1ACT-ND
X2, 1808 X7R 1500 PF 10%, FLEXIT

X2, 1808 X7R 1500 PF 10%, FLEXIT

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGH42HR73E152KY1ADKR-ND 478-KGH42HR73E152KY1ATR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers