Kyocera Corporation Ceramic Capacitors KGF56GCG2J563JV

Description
2225 630 V NPO 56NF +-5% FL
Request a Quote Datasheet
Description
2225 630 V NPO 56NF +-5% FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF56GCG2J563JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GCG2J563JVTR-ND
Ceramic Capacitors 478-KGF56GCG2J563JVTR-ND
2225 630 V NPO 56NF +-5% FL

2225 630 V NPO 56NF +-5% FL

Buy Now Datasheet
Ceramic Capacitors - 478-KGF56GCG2J563JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GCG2J563JVDKR-ND
Ceramic Capacitors 478-KGF56GCG2J563JVDKR-ND
2225 630 V NPO 56NF +-5% FL

2225 630 V NPO 56NF +-5% FL

Buy Now Datasheet
Ceramic Capacitors - 478-KGF56GCG2J563JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GCG2J563JVCT-ND
Ceramic Capacitors 478-KGF56GCG2J563JVCT-ND
2225 630 V NPO 56NF +-5% FL

2225 630 V NPO 56NF +-5% FL

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF56GCG2J563JVTR-ND 478-KGF56GCG2J563JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details