Kyocera Corporation Ceramic Capacitors KGF44CCG3E151KV

Description
1825 2500 V NPO 150PF +-10%
Request a Quote Datasheet
Description
1825 2500 V NPO 150PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF44CCG3E151KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF44CCG3E151KVTR-ND
Ceramic Capacitors 478-KGF44CCG3E151KVTR-ND
1825 2500 V NPO 150PF +-10%

1825 2500 V NPO 150PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF44CCG3E151KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF44CCG3E151KVDKR-ND
Ceramic Capacitors 478-KGF44CCG3E151KVDKR-ND
1825 2500 V NPO 150PF +-10%

1825 2500 V NPO 150PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF44CCG3E151KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF44CCG3E151KVCT-ND
Ceramic Capacitors 478-KGF44CCG3E151KVCT-ND
1825 2500 V NPO 150PF +-10%

1825 2500 V NPO 150PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF44CCG3E151KVTR-ND 478-KGF44CCG3E151KVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details