Kyocera Corporation Ceramic Capacitors KGF43JCG3D222KV

Description
1812 2000 V NPO 2200PF +-10%
Request a Quote Datasheet
Description
1812 2000 V NPO 2200PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43JCG3D222KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JCG3D222KVDKR-ND
Ceramic Capacitors 478-KGF43JCG3D222KVDKR-ND
1812 2000 V NPO 2200PF +-10%

1812 2000 V NPO 2200PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43JCG3D222KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JCG3D222KVCT-ND
Ceramic Capacitors 478-KGF43JCG3D222KVCT-ND
1812 2000 V NPO 2200PF +-10%

1812 2000 V NPO 2200PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43JCG3D222KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JCG3D222KVTR-ND
Ceramic Capacitors 478-KGF43JCG3D222KVTR-ND
1812 2000 V NPO 2200PF +-10%

1812 2000 V NPO 2200PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF43JCG3D222KVDKR-ND 478-KGF43JCG3D222KVCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details