Kyocera Corporation Ceramic Capacitors KGF43FR73D472KV

Description
1812 2000 V X7R 4700PF +-10%
Request a Quote Datasheet
Description
1812 2000 V X7R 4700PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43FR73D472KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43FR73D472KVCT-ND
Ceramic Capacitors 478-KGF43FR73D472KVCT-ND
1812 2000 V X7R 4700PF +-10%

1812 2000 V X7R 4700PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43FR73D472KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43FR73D472KVTR-ND
Ceramic Capacitors 478-KGF43FR73D472KVTR-ND
1812 2000 V X7R 4700PF +-10%

1812 2000 V X7R 4700PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43FR73D472KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43FR73D472KVDKR-ND
Ceramic Capacitors 478-KGF43FR73D472KVDKR-ND
1812 2000 V X7R 4700PF +-10%

1812 2000 V X7R 4700PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF43FR73D472KVCT-ND 478-KGF43FR73D472KVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details