Kyocera Corporation Ceramic Capacitors KGF43BCG2J272JV

Description
1812 630 V NPO 2700PF +-5%
Request a Quote Datasheet
Description
1812 630 V NPO 2700PF +-5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43BCG2J272JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG2J272JVTR-ND
Ceramic Capacitors 478-KGF43BCG2J272JVTR-ND
1812 630 V NPO 2700PF +-5%

1812 630 V NPO 2700PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43BCG2J272JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG2J272JVDKR-ND
Ceramic Capacitors 478-KGF43BCG2J272JVDKR-ND
1812 630 V NPO 2700PF +-5%

1812 630 V NPO 2700PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43BCG2J272JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43BCG2J272JVCT-ND
Ceramic Capacitors 478-KGF43BCG2J272JVCT-ND
1812 630 V NPO 2700PF +-5%

1812 630 V NPO 2700PF +-5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF43BCG2J272JVTR-ND 478-KGF43BCG2J272JVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers