Kyocera Corporation Ceramic Capacitors KGF42ACG2J331JY

Description
1808 630 V NPO 330PF +-5% F
Request a Quote Datasheet
Description
1808 630 V NPO 330PF +-5% F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF42ACG2J331JYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF42ACG2J331JYTR-ND
Ceramic Capacitors 478-KGF42ACG2J331JYTR-ND
1808 630 V NPO 330PF +-5% F

1808 630 V NPO 330PF +-5% F

Buy Now Datasheet
Ceramic Capacitors - 478-KGF42ACG2J331JYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF42ACG2J331JYCT-ND
Ceramic Capacitors 478-KGF42ACG2J331JYCT-ND
1808 630 V NPO 330PF +-5% F

1808 630 V NPO 330PF +-5% F

Buy Now Datasheet
Ceramic Capacitors - 478-KGF42ACG2J331JYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF42ACG2J331JYDKR-ND
Ceramic Capacitors 478-KGF42ACG2J331JYDKR-ND
1808 630 V NPO 330PF +-5% F

1808 630 V NPO 330PF +-5% F

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF42ACG2J331JYTR-ND 478-KGF42ACG2J331JYDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-111122K02P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details