Kyocera Corporation Ceramic Capacitors KGF31DCG3A121JU

Description
1206 1000 V NPO 120PF +-5%
Request a Quote Datasheet
Description
1206 1000 V NPO 120PF +-5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF31DCG3A121JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31DCG3A121JUCT-ND
Ceramic Capacitors 478-KGF31DCG3A121JUCT-ND
1206 1000 V NPO 120PF +-5%

1206 1000 V NPO 120PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31DCG3A121JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31DCG3A121JUDKR-ND
Ceramic Capacitors 478-KGF31DCG3A121JUDKR-ND
1206 1000 V NPO 120PF +-5%

1206 1000 V NPO 120PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31DCG3A121JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31DCG3A121JUTR-ND
Ceramic Capacitors 478-KGF31DCG3A121JUTR-ND
1206 1000 V NPO 120PF +-5%

1206 1000 V NPO 120PF +-5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF31DCG3A121JUCT-ND 478-KGF31DCG3A121JUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers