Kyocera Corporation SMD 24.576MHz 15pF 1.8V Clock and Timing IC KC7050K24.5760C1GE00

Description
Oscillator XO 24.576MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC7050K24.5760C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.576MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.576MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC7050K24.5760C1 GE00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator XO 24.576MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC7050K24.5760C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.576MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.576MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC7050K24.5760C1 GE00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24.576MHz 15pF 1.8V Clock and Timing IC
172-KC7050K24.5760C1GE00
SMD 24.576MHz 15pF 1.8V Clock and Timing IC 172-KC7050K24.5760C1GE00
Oscillator XO 24.576MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC7050K24.5760C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.576MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.576MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC7050K24.5760C1 GE00 can be used for catalog matching and distributor lookup.

Oscillator XO 24.576MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC7050K24.5760C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.576MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.576MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC7050K24.5760C1GE00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-KC7050K24.5760C1GE00
Product Name SMD 24.576MHz 15pF 1.8V Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

4046A Clock and Timing IC - 728-74HC4046ADB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Bus Interface CMOS; SPI
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details
Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details