AVX Corporation Connectors,Interconnects KC2520B24.5760C10E00

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 2.4GHz Function: Current Switch Voltage - Supply: 3.1V ~ 3.5V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 2.4GHz Function: Current Switch Voltage - Supply: 3.1V ~ 3.5V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 2.4GHz Function: Current Switch Voltage - Supply: 3.1V ~ 3.5V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Frequency: 2.4GHz
Function: Current Switch
Voltage - Supply: 3.1V ~ 3.5V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA

Buy Now Datasheet
Oscillators - 478-KC2520B24.5760C10E00TR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

24.576MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 24.756Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx - 05N0912 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.756Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx
05N0912
Oscillator, 24.756Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx 05N0912
OSCILLATOR, 24.756MHZ, 2.5 X 2MM, CMOS; Frequency Nom:24.756MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

OSCILLATOR, 24.756MHZ, 2.5 X 2MM, CMOS; Frequency Nom:24.756MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 24.576Mhz, Smd; Frequency Kyocera Avx - 01N3923 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.576Mhz, Smd; Frequency Kyocera Avx
01N3923
Oscillator, 24.576Mhz, Smd; Frequency Kyocera Avx 01N3923
OSCILLATOR, 24.576MHZ, SMD; Frequency:24.576MHz; Frequency Tolerance:± 50ppm; Supply Voltage:1.6V to 3.63V; Operating Temperature Range:-10°C to +70°C; Load Capacitance:15pF; Oscillator Mounting:SMD; No. of Pins:4; Reel Quantity:2000RoHS Compliant: Yes

OSCILLATOR, 24.576MHZ, SMD; Frequency:24.576MHz; Frequency Tolerance:± 50ppm; Supply Voltage:1.6V to 3.63V; Operating Temperature Range:-10°C to +70°C; Load Capacitance:15pF; Oscillator Mounting:SMD; No. of Pins:4; Reel Quantity:2000RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 478-KC2520B24.5760C10E00TR-ND 05N0912 01N3923
Product Name Connectors,Interconnects Oscillators Oscillator, 24.756Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx Oscillator, 24.576Mhz, Smd; Frequency Kyocera Avx
Frequency 2400 MHz 24.76 MHz 24.58 MHz
Frequency Stability 10 ppm 50 ppm 50 ppm
Supply Voltage 3.1V ~ 3.5V 1.6V ~ 3.63V 1.8 V; 1.8V 1.6V ~ 3.63V
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details