Kyocera Corporation
Oscillators
KC2016Z3.68640C19X00
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
478-KC2016Z3.68640C19X00TR-ND |
|
Product Name
|
Oscillators |
|
Oscillator Type
|
XO
|
|
Package / Form Factor
|
Surface Mount; 4-SMD, No Lead
|
|
Frequency Stability
|
30 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency
2000 to 18000 MHz
Output Power
10 dBm
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
7 pF
View Details
3 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package / Form Factor
1.5x0.8
Frequency
0.0070 MHz
Frequency Stability
50 ppm
View Details