Kyocera Corporation Oscillators KC2016K10.0000C1GE00

Description
10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 478-KC2016K10.0000C1GE00TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 478-KC2016K10.0000C1GE00CT-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 478-KC2016K10.0000C1GE00DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 960611-KC2016K10.0000C1GE00 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
960611-KC2016K10.0000C1GE00
Crystals, Oscillators, Resonators - Oscillators 960611-KC2016K10.0000C1GE00
Win Source Part Number: 960611-KC2016K10.000 0C1GE00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KC2016K Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 10 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 6mA Current - Supply (Disable) (Max): 5µA Voltage - Supply: 1.6V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): ASE-10.000MHZ-LC-T; DSC1001BI1-010.0000; SIT1602BC-83-33E-10. 000000Y; ECS-3518-100-B-TR; ECS-2333-100-BN-TR; SIT1602BC-83-33E-10. 000000X; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-KC2016K10.0000C1 GE00DKR,478-KC2016K1 0.0000C1GE00,1253-15 53-6,1253-1553-1,478 -KC2016K10.0000C1GE0 0TR,1253-1553-2,1253 -1553-2-ND,1253-1553 -1-ND,1253-1553-6-ND ,478-KC2016K10.0000C 1GE00-ND,478-KC2016K 10.0000C1GE00CT

Win Source Part Number: 960611-KC2016K10.0000C1GE00
Category: Crystals, Oscillators, Resonators>Oscillators
Series: KC2016K
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 10 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 6mA
Current - Supply (Disable) (Max): 5µA
Voltage - Supply: 1.6V ~ 3.63V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): ASE-10.000MHZ-LC-T; DSC1001BI1-010.0000; SIT1602BC-83-33E-10.000000Y; ECS-3518-100-B-TR; ECS-2333-100-BN-TR; SIT1602BC-83-33E-10.000000X;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: KYOCERA AVX
Other Names: 478-KC2016K10.0000C1GE00DKR,478-KC2016K10.0000C1GE00,1253-1553-6,1253-1553-1,478-KC2016K10.0000C1GE00TR,1253-1553-2,1253-1553-2-ND,1253-1553-1-ND,1253-1553-6-ND,478-KC2016K10.0000C1GE00-ND,478-KC2016K10.0000C1GE00CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 478-KC2016K10.0000C1GE00TR-ND 960611-KC2016K10.0000C1GE00
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - JTOS-850VW+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
MEMS Oscillators - 1897179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details