Kyocera Corporation Ceramic Capacitors KAS21BR72A222JM

Description
2200pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAS21BR72A222JMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS21BR72A222JMDKR-ND
Ceramic Capacitors 478-KAS21BR72A222JMDKR-ND
2200pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAS21BR72A222JMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS21BR72A222JMCT-ND
Ceramic Capacitors 478-KAS21BR72A222JMCT-ND
2200pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAS21BR72A222JMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS21BR72A222JMTR-ND
Ceramic Capacitors 478-KAS21BR72A222JMTR-ND
2200pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAS21BR72A222JMDKR-ND 478-KAS21BR72A222JMCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details