Kyocera Corporation Ceramic Capacitors KAM32FCG2H102KU

Description
1210 500 V NPO 1000PF +-10%
Request a Quote Datasheet
Description
1210 500 V NPO 1000PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM32FCG2H102KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32FCG2H102KUCT-ND
Ceramic Capacitors 478-KAM32FCG2H102KUCT-ND
1210 500 V NPO 1000PF +-10%

1210 500 V NPO 1000PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32FCG2H102KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32FCG2H102KUDKR-ND
Ceramic Capacitors 478-KAM32FCG2H102KUDKR-ND
1210 500 V NPO 1000PF +-10%

1210 500 V NPO 1000PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32FCG2H102KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32FCG2H102KUTR-ND
Ceramic Capacitors 478-KAM32FCG2H102KUTR-ND
1210 500 V NPO 1000PF +-10%

1210 500 V NPO 1000PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM32FCG2H102KUCT-ND 478-KAM32FCG2H102KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers