Kyocera Corporation Ceramic Capacitors KAM21BR72D103KT

Description
CAP CER 10000PF 200V X7R 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 200V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR72D103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72D103KTCT-ND
Ceramic Capacitors 478-KAM21BR72D103KTCT-ND
CAP CER 10000PF 200V X7R 0805

CAP CER 10000PF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72D103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72D103KTDKR-ND
Ceramic Capacitors 478-KAM21BR72D103KTDKR-ND
CAP CER 10000PF 200V X7R 0805

CAP CER 10000PF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72D103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72D103KTTR-ND
Ceramic Capacitors 478-KAM21BR72D103KTTR-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM21BR72D103KTCT-ND 478-KAM21BR72D103KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details