Kyocera Corporation Ceramic Capacitors KAM21BCG2E470JT

Description
0805 250V NPO 47PF +-5% AEC
Request a Quote Datasheet
Description
0805 250V NPO 47PF +-5% AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG2E470JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2E470JTDKR-ND
Ceramic Capacitors 478-KAM21BCG2E470JTDKR-ND
0805 250V NPO 47PF +-5% AEC

0805 250V NPO 47PF +-5% AEC

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2E470JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2E470JTTR-ND
Ceramic Capacitors 478-KAM21BCG2E470JTTR-ND
0805 250V NPO 47PF +-5% AEC

0805 250V NPO 47PF +-5% AEC

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2E470JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2E470JTCT-ND
Ceramic Capacitors 478-KAM21BCG2E470JTCT-ND
0805 250V NPO 47PF +-5% AEC

0805 250V NPO 47PF +-5% AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM21BCG2E470JTDKR-ND 478-KAM21BCG2E470JTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details