Kyocera Corporation Ceramic Capacitors KAM15CT70G226MT

Description
0603 X7T 22UF +-20% 4V
Request a Quote Datasheet
Description
0603 X7T 22UF +-20% 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15CT70G226MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15CT70G226MTCT-ND
Ceramic Capacitors 478-KAM15CT70G226MTCT-ND
0603 X7T 22UF +-20% 4V

0603 X7T 22UF +-20% 4V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15CT70G226MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15CT70G226MTTR-ND
Ceramic Capacitors 478-KAM15CT70G226MTTR-ND
0603 X7T 22UF +-20% 4V

0603 X7T 22UF +-20% 4V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15CT70G226MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15CT70G226MTDKR-ND
Ceramic Capacitors 478-KAM15CT70G226MTDKR-ND
0603 X7T 22UF +-20% 4V

0603 X7T 22UF +-20% 4V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15CT70G226MTCT-ND 478-KAM15CT70G226MTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details