Kyocera Corporation Ceramic Capacitors KAM15CT70E226KT

Description
0603 X7T 22UF +-10% 2.5V
Request a Quote Datasheet
Description
0603 X7T 22UF +-10% 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15CT70E226KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15CT70E226KTCT-ND
Ceramic Capacitors 478-KAM15CT70E226KTCT-ND
0603 X7T 22UF +-10% 2.5V

0603 X7T 22UF +-10% 2.5V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15CT70E226KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15CT70E226KTDKR-ND
Ceramic Capacitors 478-KAM15CT70E226KTDKR-ND
0603 X7T 22UF +-10% 2.5V

0603 X7T 22UF +-10% 2.5V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15CT70E226KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15CT70E226KTTR-ND
Ceramic Capacitors 478-KAM15CT70E226KTTR-ND
0603 X7T 22UF +-10% 2.5V

0603 X7T 22UF +-10% 2.5V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15CT70E226KTCT-ND 478-KAM15CT70E226KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details