Kyocera Corporation Ceramic Capacitors KAM15AR71H223MT

Description
CAP CER 0.022UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.022UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71H223MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H223MTDKR-ND
Ceramic Capacitors 478-KAM15AR71H223MTDKR-ND
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H223MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H223MTTR-ND
Ceramic Capacitors 478-KAM15AR71H223MTTR-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H223MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H223MTCT-ND
Ceramic Capacitors 478-KAM15AR71H223MTCT-ND
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15AR71H223MTDKR-ND 478-KAM15AR71H223MTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C681J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details