Kyocera Corporation Ceramic Capacitors KAM15AR71A225MT

Description
0603 X7R 2.2UF20% 10V AEC-Q200
Request a Quote Datasheet
Description
0603 X7R 2.2UF20% 10V AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71A225MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71A225MTDKR-ND
Ceramic Capacitors 478-KAM15AR71A225MTDKR-ND
0603 X7R 2.2UF20% 10V AEC-Q200

0603 X7R 2.2UF20% 10V AEC-Q200

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71A225MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71A225MTTR-ND
Ceramic Capacitors 478-KAM15AR71A225MTTR-ND
0603 X7R 2.2UF20% 10V AEC-Q200

0603 X7R 2.2UF20% 10V AEC-Q200

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71A225MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71A225MTCT-ND
Ceramic Capacitors 478-KAM15AR71A225MTCT-ND
0603 X7R 2.2UF20% 10V AEC-Q200

0603 X7R 2.2UF20% 10V AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15AR71A225MTDKR-ND 478-KAM15AR71A225MTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details