Kyocera Corporation Ceramic Capacitors KAM15AG81H3R3BT

Description
0603 50 V X8G 3.3PF +-.1 PF
Request a Quote Datasheet
Description
0603 50 V X8G 3.3PF +-.1 PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AG81H3R3BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AG81H3R3BTDKR-ND
Ceramic Capacitors 478-KAM15AG81H3R3BTDKR-ND
0603 50 V X8G 3.3PF +-.1 PF

0603 50 V X8G 3.3PF +-.1 PF

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AG81H3R3BTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AG81H3R3BTTR-ND
Ceramic Capacitors 478-KAM15AG81H3R3BTTR-ND
0603 50 V X8G 3.3PF +-.1 PF

0603 50 V X8G 3.3PF +-.1 PF

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AG81H3R3BTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AG81H3R3BTCT-ND
Ceramic Capacitors 478-KAM15AG81H3R3BTCT-ND
0603 50 V X8G 3.3PF +-.1 PF

0603 50 V X8G 3.3PF +-.1 PF

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15AG81H3R3BTDKR-ND 478-KAM15AG81H3R3BTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details