Kyocera Corporation Ceramic Capacitors KAM15AG81H151KT

Description
0603 50 V X8G 150PF +-10% A
Request a Quote Datasheet
Description
0603 50 V X8G 150PF +-10% A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AG81H151KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AG81H151KTTR-ND
Ceramic Capacitors 478-KAM15AG81H151KTTR-ND
0603 50 V X8G 150PF +-10% A

0603 50 V X8G 150PF +-10% A

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AG81H151KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AG81H151KTCT-ND
Ceramic Capacitors 478-KAM15AG81H151KTCT-ND
0603 50 V X8G 150PF +-10% A

0603 50 V X8G 150PF +-10% A

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AG81H151KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AG81H151KTDKR-ND
Ceramic Capacitors 478-KAM15AG81H151KTDKR-ND
0603 50 V X8G 150PF +-10% A

0603 50 V X8G 150PF +-10% A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15AG81H151KTTR-ND 478-KAM15AG81H151KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details