Kyocera Corporation Ceramic Capacitors KAF31GR71H225KU

Description
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF31GR71H225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR71H225KUTR-ND
Ceramic Capacitors 478-KAF31GR71H225KUTR-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31GR71H225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR71H225KUCT-ND
Ceramic Capacitors 478-KAF31GR71H225KUCT-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31GR71H225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR71H225KUDKR-ND
Ceramic Capacitors 478-KAF31GR71H225KUDKR-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF31GR71H225KUTR-ND 478-KAF31GR71H225KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details