Kyocera Corporation Ceramic Capacitors KAF31AR73A332KU

Description
1206 1000 V X7R 3300PF +-10%
Request a Quote Datasheet
Description
1206 1000 V X7R 3300PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF31AR73A332KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31AR73A332KUTR-ND
Ceramic Capacitors 478-KAF31AR73A332KUTR-ND
1206 1000 V X7R 3300PF +-10%

1206 1000 V X7R 3300PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31AR73A332KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31AR73A332KUDKR-ND
Ceramic Capacitors 478-KAF31AR73A332KUDKR-ND
1206 1000 V X7R 3300PF +-10%

1206 1000 V X7R 3300PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31AR73A332KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31AR73A332KUCT-ND
Ceramic Capacitors 478-KAF31AR73A332KUCT-ND
1206 1000 V X7R 3300PF +-10%

1206 1000 V X7R 3300PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF31AR73A332KUTR-ND 478-KAF31AR73A332KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1808JA250100JGTUYSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details