Mini-Circuits 7.5 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω RDC-7-182-75X+

Description
Mini-Circuits RDC-7-182-75X+ surface-mount directional coupler provides 7 dB coupling with excellent flatness, low mainline loss, and good return loss for 75Ω applications from 5 to 1800 MHz, supporting a variety of broadband applications including DOCSIS 3.1 systems and equipment. This model features core and wire construction with wrap-around terminations for good solderability and easy visual inspection.
Request a Quote Datasheet
Description
Mini-Circuits RDC-7-182-75X+ surface-mount directional coupler provides 7 dB coupling with excellent flatness, low mainline loss, and good return loss for 75Ω applications from 5 to 1800 MHz, supporting a variety of broadband applications including DOCSIS 3.1 systems and equipment. This model features core and wire construction with wrap-around terminations for good solderability and easy visual inspection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω - RDC-7-182-75X+ - Mini-Circuits
Brooklyn, NY, United States
7.5 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω
RDC-7-182-75X+
7.5 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω RDC-7-182-75X+
Mini-Circuits RDC-7-182-75X+ surface-mount directional coupler provides 7 dB coupling with excellent flatness, low mainline loss, and good return loss for 75Ω applications from 5 to 1800 MHz, supporting a variety of broadband applications including DOCSIS 3.1 systems and equipment. This model features core and wire construction with wrap-around terminations for good solderability and easy visual inspection.

Mini-Circuits RDC-7-182-75X+ surface-mount directional coupler provides 7 dB coupling with excellent flatness, low mainline loss, and good return loss for 75Ω applications from 5 to 1800 MHz, supporting a variety of broadband applications including DOCSIS 3.1 systems and equipment. This model features core and wire construction with wrap-around terminations for good solderability and easy visual inspection.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Couplers
Product Number RDC-7-182-75X+
Product Name 7.5 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
Frequency Range 5.00 to 1800.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

20 dB SMT Directional Coupler, 40 - 1200 MHz, 75Ω - TCD-20-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
RF Directional Coupler - 3157-ZADC-10-17W-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 800.00 to 1900.00 MHz
View Details
RF Directional Coupler - 3157-DBTC-17-5L+CT-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 5-SMD Module
Frequency Range 50.00 to 2000.00 MHz
View Details
3 suppliers
1500 MHZ Rf Directional Coupler - 850-JDC-20-5+ - ERSAELECTRONICS PTE. LTD.
Specs
RF Coupler Type Uni-Directional
Package Type 6-SMD, J-Lead
Frequency Range 50.00 to 1500.00 MHz
View Details
2 suppliers