Kyocera Corporation Ceramic Capacitors HQCC7M152GAH6A

Description
1500pF ±2% 500V Ceramic Capacitor P90 2325 (5864 Metric)
Request a Quote Datasheet
Description
1500pF ±2% 500V Ceramic Capacitor P90 2325 (5864 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6690-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6690-ND
Ceramic Capacitors 478-6690-ND
1500pF ±2% 500V Ceramic Capacitor P90 2325 (5864 Metric)

1500pF ±2% 500V Ceramic Capacitor P90 2325 (5864 Metric)

Buy Now Datasheet
Ceramic Capacitors - HQCC7M152GAH6A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HQCC7M152GAH6A
Ceramic Capacitors HQCC7M152GAH6A
CAP CER 1500PF 500V P90 2325

CAP CER 1500PF 500V P90 2325

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-6690-ND HQCC7M152GAH6A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details