AVX Corporation Fixed Inductors HLQ022R2BTTR

Description
2.2nH Unshielded Multilayer Inductor 245mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 245mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7222-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7222-1-ND
Fixed Inductors 478-7222-1-ND
2.2nH Unshielded Multilayer Inductor 245mA 200mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 245mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7222-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7222-6-ND
Fixed Inductors 478-7222-6-ND
2.2nH Unshielded Multilayer Inductor 245mA 200mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 245mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7222-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7222-2-ND
Fixed Inductors 478-7222-2-ND
2.2nH Unshielded Multilayer Inductor 245mA 200mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 245mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
RF Chip Inductor - HLQ022R2BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLQ022R2BTTR
RF Chip Inductor HLQ022R2BTTR
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 2.2Nh, 245Ma, 0.1Nh, 7Ghz; Inductance Kyocera Avx - 28W2918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 245Ma, 0.1Nh, 7Ghz; Inductance Kyocera Avx
28W2918
Inductor, 2.2Nh, 245Ma, 0.1Nh, 7Ghz; Inductance Kyocera Avx 28W2918
INDUCTOR, 2.2NH, 245mA, 0.1NH, 7GHZ; Inductance:2.2nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:7GHz; DC Current Rating:245mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLQ02 Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, 2.2NH, 245mA, 0.1NH, 7GHZ; Inductance:2.2nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:7GHz; DC Current Rating:245mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLQ02 Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7222-1-ND HLQ022R2BTTR 28W2918
Product Name Fixed Inductors RF Chip Inductor Inductor, 2.2Nh, 245Ma, 0.1Nh, 7Ghz; Inductance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details