AVX Corporation 0.032uH 450MHz 0.175A Inductor and Choke HLC02320HTTR

Description
Inductor RF Multi-Layer 0.032uH 3% 450MHz 28Q-Factor 0.175A 2.2Ohm DCR 0402 T/R Product overview: HLC02320HTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.032uH, 450MHz, 0.175A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.032uH, 450MHz, 0.175A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC02320HTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Multi-Layer 0.032uH 3% 450MHz 28Q-Factor 0.175A 2.2Ohm DCR 0402 T/R Product overview: HLC02320HTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.032uH, 450MHz, 0.175A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.032uH, 450MHz, 0.175A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC02320HTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.032uH 450MHz 0.175A Inductor and Choke - 71-HLC02320HTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.032uH 450MHz 0.175A Inductor and Choke
71-HLC02320HTTR
0.032uH 450MHz 0.175A Inductor and Choke 71-HLC02320HTTR
Inductor RF Multi-Layer 0.032uH 3% 450MHz 28Q-Factor 0.175A 2.2Ohm DCR 0402 T/R Product overview: HLC02320HTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.032uH, 450MHz, 0.175A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.032uH, 450MHz, 0.175A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC02320HTTR can be used for catalog matching and distributor lookup.

Inductor RF Multi-Layer 0.032uH 3% 450MHz 28Q-Factor 0.175A 2.2Ohm DCR 0402 T/R Product overview: HLC02320HTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.032uH, 450MHz, 0.175A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.032uH, 450MHz, 0.175A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC02320HTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Chip Inductor - HLC02320HTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLC02320HTTR
RF Chip Inductor HLC02320HTTR
The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Fixed Inductors - 478-7199-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7199-2-ND
Fixed Inductors 478-7199-2-ND
32nH Unshielded Multilayer Inductor 175mA 2.2Ohm Max 0402 (1005 Metric)

32nH Unshielded Multilayer Inductor 175mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7199-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7199-6-ND
Fixed Inductors 478-7199-6-ND
32nH Unshielded Multilayer Inductor 175mA 2.2Ohm Max 0402 (1005 Metric)

32nH Unshielded Multilayer Inductor 175mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7199-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7199-1-ND
Fixed Inductors 478-7199-1-ND
32nH Unshielded Multilayer Inductor 175mA 2.2Ohm Max 0402 (1005 Metric)

32nH Unshielded Multilayer Inductor 175mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 32Nh, 175Ma, 2.2Nh, 2Ghz; Inductance Kyocera Avx - 28W2901 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 32Nh, 175Ma, 2.2Nh, 2Ghz; Inductance Kyocera Avx
28W2901
Inductor, 32Nh, 175Ma, 2.2Nh, 2Ghz; Inductance Kyocera Avx 28W2901
INDUCTOR, 32NH, 175mA, 2.2NH, 2GHZ; Inductance:32nH; DC Resistance Max:2.2ohm; Self Resonant Frequency:2GHz; DC Current Rating:175mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Inductance Tolerance:± 3% RoHS Compliant: Yes

INDUCTOR, 32NH, 175mA, 2.2NH, 2GHZ; Inductance:32nH; DC Resistance Max:2.2ohm; Self Resonant Frequency:2GHz; DC Current Rating:175mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Inductance Tolerance:± 3% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-HLC02320HTTR HLC02320HTTR 478-7199-2-ND 28W2901
Product Name 0.032uH 450MHz 0.175A Inductor and Choke RF Chip Inductor Fixed Inductors Inductor, 32Nh, 175Ma, 2.2Nh, 2Ghz; Inductance Kyocera Avx
Mounting Option Surface Mount Surface Mount Technology
Technology RF Multilayer Multilayer
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Q Factor 28 28
Testing Frequency 450000 kHz 450000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details