AVX Corporation Fixed Inductors HLC021R5BTTR

Description
1.5nH Unshielded Multilayer Inductor 679mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 679mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7190-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7190-2-ND
Fixed Inductors 478-7190-2-ND
1.5nH Unshielded Multilayer Inductor 679mA 150mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 679mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
RF Chip Inductor - HLC021R5BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLC021R5BTTR
RF Chip Inductor HLC021R5BTTR
The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 1.5Nh, 679Ma, 0.15Nh, 19Ghz; Inductance Kyocera Avx - 28W2884 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Nh, 679Ma, 0.15Nh, 19Ghz; Inductance Kyocera Avx
28W2884
Inductor, 1.5Nh, 679Ma, 0.15Nh, 19Ghz; Inductance Kyocera Avx 28W2884
INDUCTOR, 1.5NH, 679mA, 0.15NH, 19GHZ; Inductance:1.5nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:19GHz; DC Current Rating:679mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 1.5NH, 679mA, 0.15NH, 19GHZ; Inductance:1.5nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:19GHz; DC Current Rating:679mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7190-2-ND HLC021R5BTTR 28W2884
Product Name Fixed Inductors RF Chip Inductor Inductor, 1.5Nh, 679Ma, 0.15Nh, 19Ghz; Inductance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
High Frequency & RF Inductors - 1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details