The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
15nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0402 (1005 Metric)
15nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0402 (1005 Metric)
Inductor RF Multi-Layer 0.015uH 3% 450MHz 32Q-Factor 0.24A 1.2Ohm DCR 0402 T/R Product overview: HLC02150HTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uH, 450MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.015uH, 450MHz, 0.24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC02150HTTR can be used for catalog matching and distributor lookup.
INDUCTOR, 15NH, 240mA, 1.2NH, 4GHZ; Inductance:15nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:4GHz; DC Current Rating:240mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Inductance Tolerance:± 3% RoHS Compliant: Yes
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | HLC02150HTTR | 478-7184-1-ND | 71-HLC02150HTTR | 28W2889 |
| Product Name | RF Chip Inductor | Fixed Inductors | 0.015uH 450MHz 0.24A Inductor and Choke | Inductor, 15Nh, 240Ma, 1.2Nh, 4Ghz; Inductance Kyocera Avx |
| Technology | Multilayer | Multilayer | RF | |
| Application | RF Choke | |||
| Inductance Range | 0.0015 microH | 0.0150 microH | ||
| DCR | 0.1500 ohms | 1.2 ohms | 1.2 ohms | |
| Rated DC Current | 679 milliamps | 240 milliamps |