Inductor RF Chip Multi-Layer 0.0036uH 0.1nH 450MHz 15Q-Factor Ceramic 0.18A 0.35Ohm DCR 0402 T/R Product overview: HL023R6BTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0036uH, 450MHz, 0.18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0036uH, 450MHz, 0.18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HL023R6BTTR can be used for catalog matching and distributor lookup.
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
INDUCTOR, 3.6NH, 311mA, ±0.1NH, 6.85GHZ, SMD; Inductance:3.6nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:6.85GHz; DC Current Rating:311mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes
INDUCTOR, 3.6NH, 311mA, ±0.1NH, 6.85GHZ, SMD; Inductance:3.6nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:6.85GHz; DC Current Rating:311mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-HL023R6BTTR | HL023R6BTTR | 83T5090 |
| Product Name | 0.0036uH 450MHz 0.18A Inductor and Choke | RF Chip Inductor | Inductor, 3.6Nh, 311Ma, ±0.1Nh, 6.85Ghz, Smd; Inductance Kyocera Avx |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | RF Chip | Multilayer | |
| Core Material | Ceramic | ||
| Q Factor | 15 | ||
| Testing Frequency | 450000 kHz |