Kyocera Corporation Ceramic Capacitors GH0358821MA6N

Description
820pF ±20% 50V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet
Description
820pF ±20% 50V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GH0358821MA6N-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GH0358821MA6N-ND
Ceramic Capacitors GH0358821MA6N-ND
820pF ±20% 50V Ceramic Capacitor X7R Nonstandard SMD

820pF ±20% 50V Ceramic Capacitor X7R Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - GH0358821MA6N - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GH0358821MA6N
Ceramic Capacitors GH0358821MA6N
CAP CER 820PF 50V X7R SMD

CAP CER 820PF 50V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GH0358821MA6N-ND GH0358821MA6N
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, SLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details