Kyocera Corporation Ceramic Capacitors GH0259102MA6N

Description
CAP CER 1000PF 50V X7R NONSTND
Request a Quote Datasheet
Description
CAP CER 1000PF 50V X7R NONSTND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-GH0259102MA6N-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-GH0259102MA6N-ND
Ceramic Capacitors 478-GH0259102MA6N-ND
CAP CER 1000PF 50V X7R NONSTND

CAP CER 1000PF 50V X7R NONSTND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-GH0259102MA6N-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details