Kyocera Corporation Ceramic Capacitors GH0158680MA6N

Description
CAP CER 68PF 50V X7R NONSTND SMD
Request a Quote Datasheet
Description
CAP CER 68PF 50V X7R NONSTND SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-GH0158680MA6N-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-GH0158680MA6N-ND
Ceramic Capacitors 478-GH0158680MA6N-ND
CAP CER 68PF 50V X7R NONSTND SMD

CAP CER 68PF 50V X7R NONSTND SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-GH0158680MA6N-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details