100pF ±20% 50V Ceramic Capacitor X7S Nonstandard SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-GB015Z101MA6N-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |