Kyocera Corporation Film Capacitors FPG86Z0105J--

Description
1µF Film Capacitor 1200V (1.2kV) 2500V (2.5kV) Polypropylene (PP), Metallized Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
1µF Film Capacitor 1200V (1.2kV) 2500V (2.5kV) Polypropylene (PP), Metallized Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FPG86Z0105J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FPG86Z0105J-ND
Film Capacitors FPG86Z0105J-ND
1µF Film Capacitor 1200V (1.2kV) 2500V (2.5kV) Polypropylene (PP), Metallized Axial, Can - Screw Terminals

1µF Film Capacitor 1200V (1.2kV) 2500V (2.5kV) Polypropylene (PP), Metallized Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPG86Z0105J-ND
Product Name Film Capacitors
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-1126-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers